Welwyn Components, Ltd. Through Hole Resistors RC55Y-34KBI

Description
34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1073-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1073-3-ND
Through Hole Resistors 985-1073-3-ND
34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Rc Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67K3296 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67K3296
Through Hole Metal Film Resistor, Rc Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67K3296
Through Hole Metal Film Resistor, RC Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1073-3-ND 67K3296
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Rc Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details