Welwyn Components, Ltd. Resistor, 348 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn RC55Y-348RBI

Description
RESISTOR, 348 OHM, 250mW, ±0.1%; Resistance:348ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 348 OHM, 250mW, ±0.1%; Resistance:348ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 348 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 348 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8652
Resistor, 348 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8652
RESISTOR, 348 OHM, 250mW, ±0.1%; Resistance:348ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, 348 OHM, 250mW, ±0.1%; Resistance:348ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8652
Product Name Resistor, 348 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 348 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details