Welwyn Components, Ltd. Through Hole Resistors RC55Y-33K2BI

Description
RES 33.2K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 33.2K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1072-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1072-3-ND
Through Hole Resistors 985-1072-3-ND
RES 33.2K OHM 0.25W 0.1% AXIAL

RES 33.2K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film 33.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 83K8416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 33.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
83K8416
Resistor, Metal Film 33.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 83K8416
RESISTOR, METAL FILM 33.2KOHM 250mW 0.1%; Resistance:33.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 33.2KOHM 250mW 0.1%; Resistance:33.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1072-3-ND 83K8416
Product Name Through Hole Resistors Resistor, Metal Film 33.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details