Welwyn Components, Ltd. Metal Film Resistor, 316 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-316RBI

Description
METAL FILM RESISTOR, 316 OHM, 250mW 0.1%; Resistance:316ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 316 OHM, 250mW 0.1%; Resistance:316ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 316 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5190 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 316 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5190
Metal Film Resistor, 316 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5190
METAL FILM RESISTOR, 316 OHM, 250mW 0.1%; Resistance:316ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 316 OHM, 250mW 0.1%; Resistance:316ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5190
Product Name Metal Film Resistor, 316 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 316 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details