Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc55 Series, 301 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-301KBI

Description
Through Hole Metal Film Resistor, RC55 Series, 301 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, RC55 Series, 301 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc55 Series, 301 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8772 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc55 Series, 301 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8772
Through Hole Metal Film Resistor, Rc55 Series, 301 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8772
Through Hole Metal Film Resistor, RC55 Series, 301 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC55 Series, 301 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8772
Product Name Through Hole Metal Film Resistor, Rc55 Series, 301 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details