Welwyn Components, Ltd. Through Hole Resistors RC55Y-2K0BI

Description
RES 2.0K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.0K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1043-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1043-3-ND
Through Hole Resistors 985-1043-3-ND
RES 2.0K OHM 0.25W 0.1% AXIAL

RES 2.0K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 83K8420 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
83K8420
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 83K8420
METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R5130 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
78R5130
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 78R5130
METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1043-3-ND 83K8420 78R5130
Product Name Through Hole Resistors Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers