Welwyn Components, Ltd. Metal Film Resistor, 274 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-274RBI

Description
METAL FILM RESISTOR, 274 OHM, 250mW 0.1%; Resistance:274ohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 274 OHM, 250mW 0.1%; Resistance:274ohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 274 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5173 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 274 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5173
Metal Film Resistor, 274 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5173
METAL FILM RESISTOR, 274 OHM, 250mW 0.1%; Resistance:274ohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 274 OHM, 250mW 0.1%; Resistance:274ohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 274 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8625 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 274 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8625
Through Hole Metal Film Resistor, Rc Series, 274 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8625
Through Hole Metal Film Resistor, RC Series, 274 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 274 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5173 97K8625
Product Name Metal Film Resistor, 274 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 274 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 274 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details