Welwyn Components, Ltd. Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-26K1BI

Description
RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5168
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5168
RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8620
Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8620
RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 26.1KOHM 250mW 0.1%; Resistance:26.1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5168 97K8620
Product Name Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Resistor, Metal Film 26.1Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 26100 ohms 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers