Welwyn Components, Ltd. Resistor, Metal Film 25.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-25K5BI

Description
RESISTOR, METAL FILM 25.5KOHM 250mW 0.1%; Resistance:25.5kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 25.5KOHM 250mW 0.1%; Resistance:25.5kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 25.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 25.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5165
Resistor, Metal Film 25.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5165
RESISTOR, METAL FILM 25.5KOHM 250mW 0.1%; Resistance:25.5kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 25.5KOHM 250mW 0.1%; Resistance:25.5kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 25.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8618 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 25.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8618
Through Hole Metal Film Resistor, Rc Series, 25.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8618
Through Hole Metal Film Resistor, RC Series, 25.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 25.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5165 97K8618
Product Name Resistor, Metal Film 25.5Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 25.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 25500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details