Welwyn Components, Ltd. Through Hole Resistors RC55Y-249RBI

Description
RES 249 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1031-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1031-3-ND
Through Hole Resistors 985-1031-3-ND
RES 249 OHM 0.25W 0.1% AXIAL

RES 249 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 87K1009 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
87K1009
Metal Film Resistor, 249 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 87K1009
METAL FILM RESISTOR, 249 OHM, 250mW, 0.1%; Resistance:249ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 250mW, 0.1%; Resistance:249ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1031-3-ND 87K1009
Product Name Through Hole Resistors Metal Film Resistor, 249 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers