Welwyn Components, Ltd. Metal Film Resistor, 243 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-243RBI

Description
METAL FILM RESISTOR, 243 OHM, 250mW 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 243 OHM, 250mW 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 243 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5162 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5162
Metal Film Resistor, 243 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5162
METAL FILM RESISTOR, 243 OHM, 250mW 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 243 OHM, 250mW 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8616 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8616
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8616
METAL FILM RESISTOR, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5162 97K8616
Product Name Metal Film Resistor, 243 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details