Welwyn Components, Ltd. Through Hole Resistors RC55Y-221KBI

Description
RES 221K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 221K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1084-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1084-3-ND
Through Hole Resistors 985-1084-3-ND
RES 221K OHM 0.25W 0.1% AXIAL

RES 221K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 221Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5153 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5153
Metal Film Resistor, 221Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5153
METAL FILM RESISTOR, 221KOHM 250mW 0.1%; Resistance:221kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221KOHM 250mW 0.1%; Resistance:221kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 221 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8605 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 221 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8605
Through Hole Metal Film Resistor, Rc Series, 221 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8605
Through Hole Metal Film Resistor, RC Series, 221 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 221 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1084-3-ND 78R5153 97K8605
Product Name Through Hole Resistors Metal Film Resistor, 221Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 221 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details