Welwyn Components, Ltd. Through Hole Resistors RC55Y-215RBI

Description
RES 215 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 215 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1029-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1029-3-ND
Through Hole Resistors 985-1029-3-ND
RES 215 OHM 0.25W 0.1% AXIAL

RES 215 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 215 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5150 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 215 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5150
Metal Film Resistor, 215 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5150
METAL FILM RESISTOR, 215 OHM, 250mW 0.1%; Resistance:215ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 215 OHM, 250mW 0.1%; Resistance:215ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1029-3-ND 78R5150
Product Name Through Hole Resistors Metal Film Resistor, 215 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details