Welwyn Components, Ltd. Through Hole Resistors RC55Y-20KBI

Description
RES 20K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1067-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1067-3-ND
Through Hole Resistors 985-1067-3-ND
RES 20K OHM 0.25W 0.1% AXIAL

RES 20K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 83K8357 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
83K8357
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 83K8357
METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1067-3-ND 83K8357
Product Name Through Hole Resistors Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers