Welwyn Components, Ltd. Through Hole Resistors RC55Y-200RBI

Description
RES 200 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1028-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1028-3-ND
Through Hole Resistors 985-1028-3-ND
RES 200 OHM 0.25W 0.1% AXIAL

RES 200 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 200 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8595 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8595
Metal Film Resistor, 200 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8595
METAL FILM RESISTOR, 200 OHM, 250mW, 0.1%; Resistance:200ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 250mW, 0.1%; Resistance:200ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1028-3-ND 97K8595
Product Name Through Hole Resistors Metal Film Resistor, 200 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details