Welwyn Components, Ltd. Through Hole Resistors RC55Y-200KBI

Description
RES 200K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1083-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1083-3-ND
Through Hole Resistors 985-1083-3-ND
RES 200K OHM 0.25W 0.1% AXIAL

RES 200K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor,axial,200 Kohm,250 Mw; Resistance Tt Electronics/welwyn - 96K2226 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,200 Kohm,250 Mw; Resistance Tt Electronics/welwyn
96K2226
Metal Film Resistor,axial,200 Kohm,250 Mw; Resistance Tt Electronics/welwyn 96K2226
METAL FILM RESISTOR,AXIAL,200 KOHM,250 mW; Resistance:200kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,200 KOHM,250 mW; Resistance:200kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1083-3-ND 96K2226
Product Name Through Hole Resistors Metal Film Resistor,axial,200 Kohm,250 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details