Welwyn Components, Ltd. Through Hole Resistors RC55Y-1K82BI

Description
RES 1.82K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.82K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1042-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1042-3-ND
Through Hole Resistors 985-1042-3-ND
RES 1.82K OHM 0.25W 0.1% AXIAL

RES 1.82K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film 1.82Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 1.82Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5070
Resistor, Metal Film 1.82Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5070
RESISTOR, METAL FILM 1.82KOHM 250mW 0.1%; Resistance:1.82kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 1.82KOHM 250mW 0.1%; Resistance:1.82kohm; Product Range:RC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Rc Series, 1.82 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8493 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 1.82 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8493
Through Hole Metal Film Resistor, Rc Series, 1.82 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8493
Through Hole Metal Film Resistor, RC Series, 1.82 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 1.82 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1042-3-ND 78R5070 97K8493
Product Name Through Hole Resistors Resistor, Metal Film 1.82Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Rc Series, 1.82 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details