Welwyn Components, Ltd. Through Hole Resistors RC55Y-1K5BI

Description
RES 1.5K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.5K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1041-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1041-3-ND
Through Hole Resistors 985-1041-3-ND
RES 1.5K OHM 0.25W 0.1% AXIAL

RES 1.5K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Rc Series, 1.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8486 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 1.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8486
Through Hole Metal Film Resistor, Rc Series, 1.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8486
Through Hole Metal Film Resistor, RC Series, 1.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 1.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1041-3-ND 97K8486
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Rc Series, 1.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details