Welwyn Components, Ltd. 0.4W Resistor RC55Y-1K0BI

Description
Res Metal Film 1K Ohm 0.1% 0.4W ±15ppm/°C Epoxy AXL Ammo Product overview: RC55Y-1K0BI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC55Y-1K0BI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 0.4W ±15ppm/°C Epoxy AXL Ammo Product overview: RC55Y-1K0BI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC55Y-1K0BI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-RC55Y-1K0BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Resistor
53-RC55Y-1K0BI
0.4W Resistor 53-RC55Y-1K0BI
Res Metal Film 1K Ohm 0.1% 0.4W ±15ppm/°C Epoxy AXL Ammo Product overview: RC55Y-1K0BI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC55Y-1K0BI can be used for catalog matching and distributor lookup.

Res Metal Film 1K Ohm 0.1% 0.4W ±15ppm/°C Epoxy AXL Ammo Product overview: RC55Y-1K0BI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC55Y-1K0BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 985-1039-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1039-3-ND
Through Hole Resistors 985-1039-3-ND
RES 1.0K OHM 0.25W 0.1% AXIAL

RES 1.0K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1039-1-ND
Through Hole Resistors 985-1039-1-ND
RES 1.0K OHM 0.25W 0.1% AXIAL

RES 1.0K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 78R5055 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
78R5055
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 78R5055
METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RC55Y-1K0BI 985-1039-3-ND 78R5055
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 0.4000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details