The Resistor, Metal Film 1.02Kohm 250mW 0.1% from the RC55 series by TT Electronics/Welwyn is designed for precision applications. It features a resistance value of 1.02kΩ with a power rating of 250mW and a voltage rating of 200V. The resistor has a tolerance of ±0.1%, ensuring high accuracy in circuit applications. Constructed with a metal film element, it offers low noise and a temperature coefficient of resistance (TCR) down to 5 ppm/°C, making it suitable for environments requiring stable performance. The component is RoHS compliant, indicating it meets environmental standards. Its axial leaded case style facilitates easy integration into various electronic designs.
RESISTOR, METAL FILM 1.02KOHM 250mW 0.1%; Resistance:1.02kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69K0887 |
| Product Name | Resistor, Metal Film 1.02Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 1020 ohms |
| Tolerance | 0.1000 +/- % |