Welwyn Components, Ltd. Through Hole Resistors RC55Y-18K2BI

Description
RES 18.2K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.2K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1066-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1066-3-ND
Through Hole Resistors 985-1066-3-ND
RES 18.2K OHM 0.25W 0.1% AXIAL

RES 18.2K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 18.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8567 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8567
Metal Film Resistor, 18.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8567
METAL FILM RESISTOR, 18.2KOHM 250mW 0.1%; Resistance:18.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 18.2KOHM 250mW 0.1%; Resistance:18.2kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1066-3-ND 97K8567
Product Name Through Hole Resistors Metal Film Resistor, 18.2Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details