Welwyn Components, Ltd. Metal Film Resistor, 187 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn RC55Y-187RBI

Description
METAL FILM RESISTOR, 187 OHM, 250mW, 0.1%; Resistance:187ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 187 OHM, 250mW, 0.1%; Resistance:187ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 187 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8572 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 187 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8572
Metal Film Resistor, 187 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8572
METAL FILM RESISTOR, 187 OHM, 250mW, 0.1%; Resistance:187ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 187 OHM, 250mW, 0.1%; Resistance:187ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8572
Product Name Metal Film Resistor, 187 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 187 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details