Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc55 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-15K4BI

Description
Through Hole Metal Film Resistor, RC55 Series, 15.4 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, RC55 Series, 15.4 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc55 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8545 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc55 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8545
Through Hole Metal Film Resistor, Rc55 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8545
Through Hole Metal Film Resistor, RC55 Series, 15.4 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC55 Series, 15.4 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8545
Product Name Through Hole Metal Film Resistor, Rc55 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details