Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc55 Series, 154 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-154RBI

Description
Through Hole Metal Film Resistor, RC55 Series, 154 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, RC55 Series, 154 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc55 Series, 154 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8549 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc55 Series, 154 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8549
Through Hole Metal Film Resistor, Rc55 Series, 154 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8549
Through Hole Metal Film Resistor, RC55 Series, 154 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC55 Series, 154 ohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8549
Product Name Through Hole Metal Film Resistor, Rc55 Series, 154 Ohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details