Welwyn Components, Ltd. Through Hole Resistors RC55Y-14KBI

Description
RES 14K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1064-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1064-3-ND
Through Hole Resistors 985-1064-3-ND
RES 14K OHM 0.25W 0.1% AXIAL

RES 14K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 14Kohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8535 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14Kohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8535
Metal Film Resistor, 14Kohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8535
METAL FILM RESISTOR, 14KOHM, 250mW 0.1%; Resistance:14kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 14KOHM, 250mW 0.1%; Resistance:14kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1064-3-ND 97K8535
Product Name Through Hole Resistors Metal Film Resistor, 14Kohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers