Welwyn Components, Ltd. Resistor, Metal Film 13.3Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-13K3BI

Description
RESISTOR, METAL FILM 13.3KOHM 250mW 0.1%; Resistance:13.3kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 13.3KOHM 250mW 0.1%; Resistance:13.3kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 13.3Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 13.3Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8527
Resistor, Metal Film 13.3Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8527
RESISTOR, METAL FILM 13.3KOHM 250mW 0.1%; Resistance:13.3kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 13.3KOHM 250mW 0.1%; Resistance:13.3kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8527
Product Name Resistor, Metal Film 13.3Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 13300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers