Welwyn Components, Ltd. Metal Film Resistor, 130 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn RC55Y-130RBI

Description
METAL FILM RESISTOR, 130 OHM, 250mW, 0.1%; Resistance:130ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 130 OHM, 250mW, 0.1%; Resistance:130ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 130 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8530 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 130 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8530
Metal Film Resistor, 130 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8530
METAL FILM RESISTOR, 130 OHM, 250mW, 0.1%; Resistance:130ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 130 OHM, 250mW, 0.1%; Resistance:130ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8530
Product Name Metal Film Resistor, 130 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 130 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details