Welwyn Components, Ltd. Through Hole Resistors RC55Y-110RBI

Description
RES 110 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 110 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1025-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1025-3-ND
Through Hole Resistors 985-1025-3-ND
RES 110 OHM 0.25W 0.1% AXIAL

RES 110 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 110 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8511 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8511
Metal Film Resistor, 110 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8511
METAL FILM RESISTOR, 110 OHM, 250mW, 0.1%; Resistance:110ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110 OHM, 250mW, 0.1%; Resistance:110ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1025-3-ND 97K8511
Product Name Through Hole Resistors Metal Film Resistor, 110 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details