Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc Series, 105 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-105RBI

Description
Through Hole Metal Film Resistor, RC Series, 105 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, RC Series, 105 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 105 Ohms, is designed for precision applications. It has a power rating of 250 mW and a tolerance of 0.1%, ensuring high accuracy in circuit performance. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The construction features a metal film deposited on a ceramic former, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable and precise components for their projects.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 105 Ohms, is designed for precision applications. It has a power rating of 250 mW and a tolerance of 0.1%, ensuring high accuracy in circuit performance. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The construction features a metal film deposited on a ceramic former, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable and precise components for their projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc Series, 105 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8503 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 105 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8503
Through Hole Metal Film Resistor, Rc Series, 105 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8503
Through Hole Metal Film Resistor, RC Series, 105 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 105 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8503
Product Name Through Hole Metal Film Resistor, Rc Series, 105 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers