Welwyn Components, Ltd. Metal Film Resistor, 102 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-102RBI

Description
METAL FILM RESISTOR, 102 OHM, 250mW 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 102 OHM, 250mW 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 102 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5079 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 102 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5079
Metal Film Resistor, 102 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5079
METAL FILM RESISTOR, 102 OHM, 250mW 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 102 OHM, 250mW 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 102 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 97K8501 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 102 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
97K8501
Metal Film Resistor, 102 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 97K8501
METAL FILM RESISTOR, 102 OHM, 250mW, 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:? 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 102 OHM, 250mW, 0.1%; Resistance:102ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:? 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5079 97K8501
Product Name Metal Film Resistor, 102 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 102 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leads
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details