Welwyn Components, Ltd. Through Hole Resistors RC55Y-100RBI

Description
RES 100 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1024-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1024-3-ND
Through Hole Resistors 985-1024-3-ND
RES 100 OHM 0.25W 0.1% AXIAL

RES 100 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 72K6503 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
72K6503
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 72K6503
METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%; Resistance:100ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%; Resistance:100ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1024-3-ND 72K6503
Product Name Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details