TT Electronics Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies RBC

Description
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies - 15M1938 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
15M1938
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 15M1938
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M1938
Product Name Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details