TT Electronics Analog Counting Dial, 15Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies RB

Description
ANALOG COUNTING DIAL, 15TURN, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:RB Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet
Description
ANALOG COUNTING DIAL, 15TURN, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:RB Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Counting Dial, 15Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies - 15M1937 - Newark, An Avnet Company
Chicago, IL, United States
Analog Counting Dial, 15Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
15M1937
Analog Counting Dial, 15Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 15M1937
ANALOG COUNTING DIAL, 15TURN, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:RB Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

ANALOG COUNTING DIAL, 15TURN, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:RB Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M1937
Product Name Analog Counting Dial, 15Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details