Welwyn Components, Ltd. Chip Resistor - Surface Mount - PWC2512-47RJI PWC2512-47RJI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161864-PWC2512-47RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 47 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Max Output Power: 1.5 W Case Code (Metric): 6432
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161864-PWC2512-47RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 47 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Max Output Power: 1.5 W Case Code (Metric): 6432
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWC2512-47RJI - 1161864-PWC2512-47RJI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWC2512-47RJI
1161864-PWC2512-47RJI
Chip Resistor - Surface Mount - PWC2512-47RJI 1161864-PWC2512-47RJI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161864-PWC2512-47RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 47 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Max Output Power: 1.5 W Case Code (Metric): 6432

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161864-PWC2512-47RJI
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 6.5 mm
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 800 µm
Resistance: 47 Ω
Power Rating: 1.5 W
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Max Output Power: 1.5 W
Case Code (Metric): 6432

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1161864-PWC2512-47RJI
Product Name Chip Resistor - Surface Mount - PWC2512-47RJI
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 47 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details