TT Electronics OEM Parts - OEM Parts (O - R) - PWC2512-22RFI PWC2512-22RFI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975575-PWC2512-22RFI Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Thick Film Resistance: 22 Ω Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975575-PWC2512-22RFI Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Thick Film Resistance: 22 Ω Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PWC2512-22RFI - 975575-PWC2512-22RFI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PWC2512-22RFI
975575-PWC2512-22RFI
OEM Parts - OEM Parts (O - R) - PWC2512-22RFI 975575-PWC2512-22RFI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975575-PWC2512-22RFI Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Thick Film Resistance: 22 Ω Power Rating: 2 W Categories: OEM Parts(O-R) Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975575-PWC2512-22RFI
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Thick Film
Resistance: 22 Ω
Power Rating: 2 W
Categories: OEM Parts(O-R)
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 3.2 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975575-PWC2512-22RFI
Product Name OEM Parts - OEM Parts (O - R) - PWC2512-22RFI
Unlock Full Specs
to access all available technical data