Welwyn Components, Ltd. Res, Thick Film, 220R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn PWC2512-220RJI

Description
RES, THICK FILM, 220R, 5%, 1.5W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220R, 5%, 1.5W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 97K8039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
97K8039
Res, Thick Film, 220R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 97K8039
RES, THICK FILM, 220R, 5%, 1.5W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1.5W, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8039
Product Name Res, Thick Film, 220R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers