The Surface Mount Thick Film Resistor, PWC Series, part number 34R4695, has a resistance value of 220 ohms and a power rating of 1.5 W at 70°C. It features a tolerance of 1% and can withstand a maximum voltage of 500 V. This resistor is designed for excellent pulse withstand performance and is suitable for applications requiring reliability under high-stress conditions. The component is RoHS compliant and constructed with thick film resistor material on a 96% alumina substrate, ensuring good solderability and leach resistance. It operates within a temperature range of -55°C to +155°C and has a thermal impedance of 40°C/W. The resistor is packaged on 12mm carrier tape, with 1800 units per reel, making it convenient for automated assembly processes.
Surface Mount Thick Film Resistor, PWC Series, 220 ohm, 1.5 W, - 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 34R4695 |
| Product Name | Surface Mount Thick Film Resistor, Pwc Series, 220 Ohm, 1.5 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |