Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986173-PWC2512-1R0JI
Packaging: Tape and Reel
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 1 Ω
Power Rating: 2 W
Categories: OEM Parts(O-R)
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 3.2 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986173-PWC2512-1R0JI |
| Product Name | OEM Parts - OEM Parts (O - R) - PWC2512-1R0JI |