Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Pwc Series, 47 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn PWC2010-47RJI

Description
Surface Mount Thick Film Resistor, PWC Series, 47 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, PWC Series, 47 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Pwc Series, 47 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 97K8022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Pwc Series, 47 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
97K8022
Surface Mount Thick Film Resistor, Pwc Series, 47 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 97K8022
Surface Mount Thick Film Resistor, PWC Series, 47 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, PWC Series, 47 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8022
Product Name Surface Mount Thick Film Resistor, Pwc Series, 47 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details