Welwyn Components, Ltd. Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn PWC2010-1K5JI

Description
RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn - 97K8004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn
97K8004
Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn 97K8004
RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8004
Product Name Res, Thick Film, 1K5, 5%, 0.75W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details