Welwyn Components, Ltd. Chip Resistor - Surface Mount - PWC2010-10RJI PWC2010-10RJI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086426-PWC2010-10RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 400 V Length: 5.1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Weight: 35.011661 mg Resistance: 10 Ω Power Rating: 750 mW Number of Pins: 2 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): MP000184; ERJ-12ZYJ100U; CRCW201010R0JNEF; RC2010JK-0710RL; RK73B2HTTE100J; ERJ-U1DJ100U; RK73BW2HTTE100J; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 400 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086426-PWC2010-10RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 400 V Length: 5.1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Weight: 35.011661 mg Resistance: 10 Ω Power Rating: 750 mW Number of Pins: 2 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): MP000184; ERJ-12ZYJ100U; CRCW201010R0JNEF; RC2010JK-0710RL; RK73B2HTTE100J; ERJ-U1DJ100U; RK73BW2HTTE100J; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 400 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWC2010-10RJI - 1086426-PWC2010-10RJI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWC2010-10RJI
1086426-PWC2010-10RJI
Chip Resistor - Surface Mount - PWC2010-10RJI 1086426-PWC2010-10RJI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086426-PWC2010-10RJ I Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 400 V Length: 5.1 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Weight: 35.011661 mg Resistance: 10 Ω Power Rating: 750 mW Number of Pins: 2 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): MP000184; ERJ-12ZYJ100U; CRCW201010R0JNEF; RC2010JK-0710RL; RK73B2HTTE100J; ERJ-U1DJ100U; RK73BW2HTTE100J; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Voltage Rating (AC): 400 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086426-PWC2010-10RJI
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 400 V
Length: 5.1 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 800 µm
Weight: 35.011661 mg
Resistance: 10 Ω
Power Rating: 750 mW
Number of Pins: 2
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Alternative Parts (Cross-Reference): MP000184; ERJ-12ZYJ100U; CRCW201010R0JNEF; RC2010JK-0710RL; RK73B2HTTE100J; ERJ-U1DJ100U; RK73BW2HTTE100J;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010
Voltage Rating (AC): 400 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC

Buy Now
SMD 10 Ohm 0.75W 4W Resistor - 52-PWC2010-10RJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.75W 4W Resistor
52-PWC2010-10RJI
SMD 10 Ohm 0.75W 4W Resistor 52-PWC2010-10RJI
Res Thick Film 2010 10 Ohm 5% 0.75W(3/4W) ±100ppm/°C Pad SMD T/R Product overview: PWC2010-10RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWC2010-10RJI can be used for catalog matching and distributor lookup.

Res Thick Film 2010 10 Ohm 5% 0.75W(3/4W) ±100ppm/°C Pad SMD T/R Product overview: PWC2010-10RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWC2010-10RJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Pwc Series, 10 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 97K8006 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Pwc Series, 10 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
97K8006
Surface Mount Thick Film Resistor, Pwc Series, 10 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 97K8006
Surface Mount Thick Film Resistor, PWC Series, 10 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, PWC Series, 10 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1086426-PWC2010-10RJI 52-PWC2010-10RJI 97K8006
Product Name Chip Resistor - Surface Mount - PWC2010-10RJI SMD 10 Ohm 0.75W 4W Resistor Surface Mount Thick Film Resistor, Pwc Series, 10 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details