TT Electronics Chip Resistor - Surface Mount - PWC1206-100KJI. PWC1206-100KJI.

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134098-PWC1206-100K JI. Packaging: Cut Tape Voltage Rating: 200 V Length: 3.2 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 kΩ Power Rating: 330 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134098-PWC1206-100K JI. Packaging: Cut Tape Voltage Rating: 200 V Length: 3.2 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 kΩ Power Rating: 330 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWC1206-100KJI. - 1134098-PWC1206-100KJI. - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWC1206-100KJI.
1134098-PWC1206-100KJI.
Chip Resistor - Surface Mount - PWC1206-100KJI. 1134098-PWC1206-100KJI.
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134098-PWC1206-100K JI. Packaging: Cut Tape Voltage Rating: 200 V Length: 3.2 mm Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 kΩ Power Rating: 330 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134098-PWC1206-100KJI.
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 3.2 mm
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 100 kΩ
Power Rating: 330 mW
Number of Pins: 2
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1134098-PWC1206-100KJI.
Product Name Chip Resistor - Surface Mount - PWC1206-100KJI.
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details