Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086423-PWC0805-1K0F
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Thick Film
Resistance: 1 kΩ
Categories: OEM Parts(O-R)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086423-PWC0805-1K0FI |
| Product Name | OEM Parts - OEM Parts (O - R) - PWC0805-1K0FI |