TT Electronics Res, 500K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS230N201G09B504

Description
RES, 500K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 500K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 500K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 71AH0078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
71AH0078
Res, 500K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 71AH0078
RES, 500K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 500K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AH0078
Product Name Res, 500K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details