TT Electronics Res, 10K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies PSS220N201N09W103

Description
RES, 10K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 10K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9899
Res, 10K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9899
RES, 10K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 10K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9899
Product Name Res, 10K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details