TT Electronics Res, 5K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS220N201N09B502

Description
RES, 5K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes
Description
RES, 5K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9895
Res, 5K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9895
RES, 5K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

RES, 5K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9895
Product Name Res, 5K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers