TT Electronics Res, 2K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS220N200W09B202

Description
RES, 2K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes
Description
RES, 2K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9832
Res, 2K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9832
RES, 2K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

RES, 2K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:2kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Product Width:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9832
Product Name Res, 2K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details