TT Electronics Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS220N200G09B104

Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9770
Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9770
RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 100K, 20%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame with LED; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9770
Product Name Res, 100K, 20%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers