TT Electronics Res, 100K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies PSS130N100R09W104

Description
RES, 100K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
RES, 100K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9680
Res, 100K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9680
RES, 100K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

RES, 100K, 20%, 0.025W, LOGARITHMIC; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:25mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9680
Product Name Res, 100K, 20%, 0.025W, Logarithmic; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 2274832 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 330 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details