TT Electronics Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies PSS130N100R09B105

Description
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes
Description
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies - 70AH9671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
70AH9671
Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies 70AH9671
RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

RES, 1M, 30%, 0.025W, LINEAR; Slide Potentiometer Type:Slim Type - Open Frame; Track Resistance:1Mohm; Resistance Tolerance:± 30%; Power Rating:25mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AH9671
Product Name Res, 1M, 30%, 0.025W, Linear; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers